NEN-EN-ISO 11960

Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells

inactive
Organization: NEN
Publication Date: 1 January 2014
Status: inactive
Page Count: 280
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

NEN-EN-ISO 11960 specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes requirements for three Product Specification Levels (PSL-1, PSL-2, PSL-3). The requirements for PSL-1 are the basis of this International Standard. The requirements that define different levels of standard technical requirements for PSL-2 and PSL-3, for all Grades except H-40, L-80 9Cr and C110, are contained in Annex H. For pipes covered by this International Standard, the sizes, masses and wall thicknesses, as well as, grades and applicable end-finishes are listed in Tables C.1 and C.2 and Tables E.1 and E.2. By agreement between the purchaser and manufacturer, this International Standard can also be applied to other plain-end pipe sizes and wall thicknesses. This International Standard is applicable to the following connections in accordance with API Spec 5B: - short round thread casing (SC); - long round thread casing (LC); - buttress thread casing (BC); - non-upset tubing (NU); - external upset tubing (EU); - integral tubing (IJ). For such connections, this International Standard specifies the technical delivery conditions for couplings and thread protection. Supplementary requirements that can optionally be agreed for enhanced leak resistance connections (LC) are given in A.11 SR22. This International Standard can also be applied to tubulars with connections not covered by ISO/API standards. The four groups of products to which this International Standard is applicable include the following grades of pipe: - Group 1: All casing and tubing in Grades H, J, K, N and R; - Group 2: All casing and tubing in Grades C, L, M and T; - Group 3: All casing and tubing in Grade P; - Group 4: All casing in Grade Q. Casing sizes larger than Label 1: 4-1/2 but smaller than Label 1: 10-3/4 can be specified by the purchaser to be used in tubing service, see Tables C.1, C.23, C.27 and C.28 or Tables E.1, E.23, E.27 and E.28. Supplementary requirements that can optionally be agreed between purchaser and manufacturer for non-destructive examination, fully machined coupling blanks, upset casing, electric-welded casing, tubing and pup joints, impact testing, seal ring couplings, test certificates, tensile testing and sulfide stress cracking testing are given in Annex A. This International Standard is not applicable to threading requirements.

Document History

April 1, 2021
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for well
This document specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material. By agreement between the...
NEN-EN-ISO 11960
January 1, 2014
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
NEN-EN-ISO 11960 specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes requirements for...
July 1, 2011
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes...
October 1, 2008
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes...
August 1, 2007
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
A description is not available for this item.
January 1, 2005
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing, plain-end casing liners and pup joints), coupling stock and accessories and establishes...
September 1, 2003
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing, plain-end casing liners and pup joints), coupling stock and accessories and establishes...
February 1, 2003
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
A description is not available for this item.
December 1, 2001
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
Specifies the technical delivery conditions for steel pipes (casing, tubing and liners), pup-joints and accessories. Is applicable to the following connections in accordance with ISO 10422: - Short...
June 1, 1999
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
Specifies the technical delivery conditions for steel pipes (casing, tubing and liners), pup-joints and accessories. Is applicable to the following connections in accordance with ISO 10422: - Short...
September 1, 1998
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
Specifies the technical delivery conditions for steel pipes (casing, tubing and liners), pup-joints and accessories. Is applicable to the following connections in accordance with ISO 10422: - Short...
February 1, 1998
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
A description is not available for this item.
Advertisement