NEN-EN-ISO 11960

Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells

inactive
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 115
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

Specifies the technical delivery conditions for steel pipes (casing, tubing and liners), pup-joints and accessories. Is applicable to the following connections in accordance with ISO 10422: - Short round thread casing (STC), - Long round thread casing (LC), Buttress thread casing (BC), - Extreme-line casing (XC), - NON-upset tubing (NU), External upset tubing (EU), Integral joint tubing (IJ).

Document History

April 1, 2021
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for well
This document specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material. By agreement between the...
January 1, 2014
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
NEN-EN-ISO 11960 specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes requirements for...
July 1, 2011
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes...
October 1, 2008
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes...
August 1, 2007
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
A description is not available for this item.
January 1, 2005
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing, plain-end casing liners and pup joints), coupling stock and accessories and establishes...
September 1, 2003
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing, plain-end casing liners and pup joints), coupling stock and accessories and establishes...
February 1, 2003
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
A description is not available for this item.
December 1, 2001
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
Specifies the technical delivery conditions for steel pipes (casing, tubing and liners), pup-joints and accessories. Is applicable to the following connections in accordance with ISO 10422: - Short...
NEN-EN-ISO 11960
June 1, 1999
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
Specifies the technical delivery conditions for steel pipes (casing, tubing and liners), pup-joints and accessories. Is applicable to the following connections in accordance with ISO 10422: - Short...
September 1, 1998
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
Specifies the technical delivery conditions for steel pipes (casing, tubing and liners), pup-joints and accessories. Is applicable to the following connections in accordance with ISO 10422: - Short...
February 1, 1998
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
A description is not available for this item.
Advertisement