NEN-EN-ISO 11960
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
| Organization: | NEN |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 344 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes requirements for three Product Specification Levels (PSL-1, PSL-2, PSL-3). The requirements for PSL-1 are the basis of this International Standard. The requirements that define different levels of standard technical requirements for PSL-2 and PSL-3, for all Grades except H-40, L-80 9Cr and C110, are contained in Annex H. For pipes covered by this International Standard, the sizes, masses and wall thicknesses as well as grades and applicable end-finishes are listed in Tables C.1 and C.2 and Tables E.1 and E.2. By agreement between the purchaser and manufacturer, this International Standard can also be applied to other plain-end pipe sizes and wall thicknesses.
Document History