NEN-EN 12082+A1

Railway applications - Axleboxes - Performance testing

inactive
Organization: NEN
Publication Date: 1 November 2010
Status: inactive
Page Count: 34
ICS Code (Materials and components for railway engineering): 45.040
scope:

This European Standard specifies the principles and methods for a rig performance test of the system of box housing, rolling bearings, sealing and grease. Test parameters and minimum performance requirements for vehicles in operation on main lines are specified in Clause 6 and Annex A (normative). Different test parameters and performance requirements may be selected for vehicles in operation on other networks. Basic principles for a field test are also determined.

Document History

June 1, 2021
Railway applications - Axleboxes - Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum...
February 1, 2019
Railway applications - Axleboxes - Performance testing
A description is not available for this item.
September 1, 2017
Railway applications - Axleboxes - Performance testing
NEN-EN 12082 specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum performance...
May 1, 2015
Railway applications - Axleboxes - Performance testing
NEN-EN 12082 specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum performance...
NEN-EN 12082+A1
November 1, 2010
Railway applications - Axleboxes - Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of box housing, rolling bearings, sealing and grease. Test parameters and minimum performance...
January 1, 2008
Railway applications - Axleboxes - Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of box housing, rolling bearings, sealing and grease. Test parameters and minimum performance...
April 1, 1998
Railway applications - Axleboxes - Performance testing
This standard describes the principles and methods for a rig performance test of assembled axleboxes with rolling bearings according to EN 12080 and with lubricating greases according to EN 12081....
September 1, 1995
Railway applications - Axleboxes - Performance testing
This standard describes the principles and methods for a rig performance test of assembled axleboxes with rolling bearings according to EN 12080 and with lubricating greases according to EN 12081....

References

Advertisement