NEN-EN 12082

Railway applications - Axleboxes - Performance testing

inactive
Organization: NEN
Publication Date: 1 May 2015
Status: inactive
Page Count: 48
ICS Code (Materials and components for railway engineering): 45.040
scope:

NEN-EN 12082 specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum performance requirements for vehicles in operation on main lines are specified. Different test parameters and performance requirements may be selected for vehicles in operation on other networks (e.g. urban rail). This standard is historically developed for outboard applications but can be used for vehicles with other bearing arrangements (e.g.: inboard application or single wheels). It gives some possible examples where a "sequenced performance test" addresses the broad range of different service conditions within a specific application or vehicle platform into account. It describes in detail the water tightness test and basic principles and minimum requirements for a field test. This European Standard only applies to axleboxes equipped with rolling bearings and greases according to EN 12080 and EN 12081.

Document History

June 1, 2021
Railway applications - Axleboxes - Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum...
February 1, 2019
Railway applications - Axleboxes - Performance testing
A description is not available for this item.
September 1, 2017
Railway applications - Axleboxes - Performance testing
NEN-EN 12082 specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum performance...
NEN-EN 12082
May 1, 2015
Railway applications - Axleboxes - Performance testing
NEN-EN 12082 specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum performance...
November 1, 2010
Railway applications - Axleboxes - Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of box housing, rolling bearings, sealing and grease. Test parameters and minimum performance...
January 1, 2008
Railway applications - Axleboxes - Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of box housing, rolling bearings, sealing and grease. Test parameters and minimum performance...
April 1, 1998
Railway applications - Axleboxes - Performance testing
This standard describes the principles and methods for a rig performance test of assembled axleboxes with rolling bearings according to EN 12080 and with lubricating greases according to EN 12081....
September 1, 1995
Railway applications - Axleboxes - Performance testing
This standard describes the principles and methods for a rig performance test of assembled axleboxes with rolling bearings according to EN 12080 and with lubricating greases according to EN 12081....

References

Advertisement