NEN-EN 12082
Railway applications - Axleboxes - Performance testing
| Organization: | NEN |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Materials and components for railway engineering): | 45.040 |
scope:
This European Standard specifies the principles and methods for a rig performance test of the system of box housing, rolling bearings, sealing and grease. Test parameters and minimum performance requirements for vehicles in operation on main lines are specified in Clause 6 and Annex A (normative). Different test parameters and performance requirements may be selected for vehicles in operation on other networks. Basic principles for a field test are also determined.
Document History