NEN-EN 12082/A1

Railway applications - Axleboxes - Performance testing

inactive
Organization: NEN
Publication Date: 1 February 2019
Status: inactive
Page Count: 10
ICS Code (Materials and components for railway engineering): 45.040

Document History

June 1, 2021
Railway applications - Axleboxes - Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum...
NEN-EN 12082/A1
February 1, 2019
Railway applications - Axleboxes - Performance testing
A description is not available for this item.
September 1, 2017
Railway applications - Axleboxes - Performance testing
NEN-EN 12082 specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum performance...
May 1, 2015
Railway applications - Axleboxes - Performance testing
NEN-EN 12082 specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum performance...
November 1, 2010
Railway applications - Axleboxes - Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of box housing, rolling bearings, sealing and grease. Test parameters and minimum performance...
January 1, 2008
Railway applications - Axleboxes - Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of box housing, rolling bearings, sealing and grease. Test parameters and minimum performance...
April 1, 1998
Railway applications - Axleboxes - Performance testing
This standard describes the principles and methods for a rig performance test of assembled axleboxes with rolling bearings according to EN 12080 and with lubricating greases according to EN 12081....
September 1, 1995
Railway applications - Axleboxes - Performance testing
This standard describes the principles and methods for a rig performance test of assembled axleboxes with rolling bearings according to EN 12080 and with lubricating greases according to EN 12081....

References

Advertisement