NEN-ISO/IEC 15693-3/A2

Identification cards - Contactless integrated circuit cards - Vicinity cards -  Part 3: Anticollision and transmission protocol - Amendment 2: Clarification of use of Data Elements

active
Organization: NEN
Publication Date: 1 August 2015
Status: active
Page Count: 11
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15

Document History

Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol
A description is not available for this item.
NEN-ISO/IEC 15693-3/A2
August 1, 2015
Identification cards - Contactless integrated circuit cards - Vicinity cards -  Part 3: Anticollision and transmission protocol - Amendment 2: Clarification of use of Data Elements
A description is not available for this item.
June 1, 2015
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol - Amendment 3: Extended VICC memory organisation
A description is not available for this item.
May 1, 2009
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol
This part of ISO/IEC 15693 specifies: protocol and commands other parameters required to initialize communications between a vicinity integrated circuit card and a vicinity coupling device methods to...
January 1, 2002
Identification cards - Contactless integrated circuit(s) cards - Vicinity cards - Part 3: Anticollision and transmission protocol
Describes: - protocol and commands, - other parameters required to initialize communicators between a VICC and a VCD, - methods to detect and communicate with one card among several caards...
Advertisement