NEN-ISO/IEC 15693-3

Identification cards - Contactless integrated circuit(s) cards - Vicinity cards - Part 3: Anticollision and transmission protocol

inactive
Organization: NEN
Publication Date: 1 January 2002
Status: inactive
Page Count: 54
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

Describes: - protocol and commands, - other parameters required to initialize communicators between a VICC and a VCD, - methods to detect and communicate with one card among several caards ("anticollision"), - optional means to ease and speed up the selection of one among several cards based on application criteria.

Document History

Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol
A description is not available for this item.
August 1, 2015
Identification cards - Contactless integrated circuit cards - Vicinity cards -  Part 3: Anticollision and transmission protocol - Amendment 2: Clarification of use of Data Elements
A description is not available for this item.
June 1, 2015
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol - Amendment 3: Extended VICC memory organisation
A description is not available for this item.
May 1, 2009
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol
This part of ISO/IEC 15693 specifies: protocol and commands other parameters required to initialize communications between a vicinity integrated circuit card and a vicinity coupling device methods to...
NEN-ISO/IEC 15693-3
January 1, 2002
Identification cards - Contactless integrated circuit(s) cards - Vicinity cards - Part 3: Anticollision and transmission protocol
Describes: - protocol and commands, - other parameters required to initialize communicators between a VICC and a VCD, - methods to detect and communicate with one card among several caards...
Advertisement