NEN-ISO/IEC 15693-3
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol
active
| Organization: | NEN |
| Publication Date: | 1 May 2009 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 15693 specifies: protocol and commands other parameters required to initialize communications between a vicinity integrated circuit card and a vicinity coupling device methods to detect and communicate with one card among several cards ("anticollision") optional means to ease and speed up the selection of one among several cards based on application criteria.
Document History
May 1, 2017
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol
A description is not available for this item.
August 1, 2015
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol - Amendment 2: Clarification of use of Data Elements
A description is not available for this item.
June 1, 2015
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol - Amendment 3: Extended VICC memory organisation
A description is not available for this item.
NEN-ISO/IEC 15693-3
May 1, 2009
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol
This part of ISO/IEC 15693 specifies: protocol and commands other parameters required to initialize communications between a vicinity integrated circuit card and a vicinity coupling device methods to...
January 1, 2002
Identification cards - Contactless integrated circuit(s) cards - Vicinity cards - Part 3: Anticollision and transmission protocol
Describes: - protocol and commands, - other parameters required to initialize communicators between a VICC and a VCD, - methods to detect and communicate with one card among several caards...