NEN-ISO/IEC 15693-3/A3
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol - Amendment 3: Extended VICC memory organisation
active
| Organization: | NEN |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
May 1, 2017
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol
A description is not available for this item.
August 1, 2015
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol - Amendment 2: Clarification of use of Data Elements
A description is not available for this item.
NEN-ISO/IEC 15693-3/A3
June 1, 2015
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol - Amendment 3: Extended VICC memory organisation
A description is not available for this item.
May 1, 2009
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol
This part of ISO/IEC 15693 specifies: protocol and commands other parameters required to initialize communications between a vicinity integrated circuit card and a vicinity coupling device methods to...
January 1, 2002
Identification cards - Contactless integrated circuit(s) cards - Vicinity cards - Part 3: Anticollision and transmission protocol
Describes: - protocol and commands, - other parameters required to initialize communicators between a VICC and a VCD, - methods to detect and communicate with one card among several caards...