DS/EN 853/AC
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
active
| Organization: | DS |
| Publication Date: | 24 July 2007 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Piping and couplings): | 23.100.40 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. The standard does not include requirements for end fittings. It is limited to the performance of hoses and hose assemblies.
Document History
April 10, 2015
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
This European Standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. They are suitable for use with: - hydraulic fluids in...
DS/EN 853/AC
July 24, 2007
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
This standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. The standard does not include requirements for end fittings. It is...
January 15, 1997
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
This standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. The standard does not include requirements for end fittings. It is...
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
This European Standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. They are suitable for use with: - hydraulic fluids in...
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
This European Standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. They are suitable for the use with: - hydraulic fluids in...