DS/EN 853

Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification

active
Organization: DS
Publication Date: 15 January 1997
Status: active
Page Count: 12
ICS Code (Piping and couplings): 23.100.40
ICS Code (Hoses): 83.140.40
scope:

This standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. The standard does not include requirements for end fittings. It is limited to the performance of hoses and hose assemblies.

Document History

April 10, 2015
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
This European Standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. They are suitable for use with: - hydraulic fluids in...
July 24, 2007
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
This standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. The standard does not include requirements for end fittings. It is...
DS/EN 853
January 15, 1997
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
This standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. The standard does not include requirements for end fittings. It is...
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
This European Standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. They are suitable for use with: - hydraulic fluids in...
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
This European Standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. They are suitable for the use with: - hydraulic fluids in...
Advertisement