DSF/prEN 853

Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification

pending
Organization: DS
Status: pending
Page Count: 17
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Piping and couplings): 23.100.40
scope:

This European Standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. They are suitable for the use with: - hydraulic fluids in accordance with ISO 6743-4 with the exception of HFD R, HFD S, and HFD T at temperatures ranging from -40°C to +70°C; - water based fluids at temperatures ranging from 0°C to +70°C; - water at temperatures ranging from 0°C to +70°C; This standard does not include requirements for end fittings. It is limited to the performance of hoses and hose assemblies.

Document History

April 10, 2015
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
This European Standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. They are suitable for use with: - hydraulic fluids in...
July 24, 2007
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
This standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. The standard does not include requirements for end fittings. It is...
January 15, 1997
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
This standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. The standard does not include requirements for end fittings. It is...
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
This European Standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. They are suitable for use with: - hydraulic fluids in...
DSF/prEN 853
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
This European Standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. They are suitable for the use with: - hydraulic fluids in...
Advertisement