DS/EN 853

Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 April 2015
Status: active
Page Count: 19
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Piping and couplings): 23.100.40
scope:

This European Standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. They are suitable for use with: - hydraulic fluids in accordance with ISO 6743 4 with the exception of HFD R, HFD S and HFD T at temperatures ranging from -40 °C to +100 °C; - water based fluids at temperatures ranging from -40 °C to +70 °C; - water at temperatures ranging from 0 °C to +70 °C. This European Standard does not include requirements for end fittings. It is limited to the performance of hoses and hose assemblies. NOTE 1 The hoses are not suitable for use with castor oil based and ester based fluids. NOTE 2 Hoses and hose assemblies are not be operated outside the limits of this standard. NOTE 3 Requirements for hydraulic hoses for underground mining are standardized in separate standards.

Document History

DS/EN 853
April 10, 2015
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
This European Standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. They are suitable for use with: - hydraulic fluids in...
July 24, 2007
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
This standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. The standard does not include requirements for end fittings. It is...
January 15, 1997
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
This standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. The standard does not include requirements for end fittings. It is...
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
This European Standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. They are suitable for use with: - hydraulic fluids in...
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
This European Standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. They are suitable for the use with: - hydraulic fluids in...
Advertisement