NEN-EN 10268
Cold-rolled flat products made of high yield strength steels for cold forming - General delivery conditions
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
Is to define the chemical and mechanical properties and inspection conditions for cold-rolled flat products made of high yield strength steels for cold forming. The steels included are of high strength low-alloy (HSLA) type, where the principal strenghteming mechanism is via microalloying additions of dispersed elements such as Nb, Ti or V. Is applicable to cold-rolled flat products of thickness less than or equal to 3 mm.
Document History