NEN-EN 10268

Cold-rolled flat products made of high yield strength micro-alloyed steels for cold forming - General delivery conditions

inactive
Organization: NEN
Publication Date: 1 January 1999
Status: inactive
Page Count: 10
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

Is to define the chemical and mechanical properties and inspection conditions for cold-rolled flat products made of high yield strength steels for cold forming. The steels included are of high strength low-alloy (HSLA) type, where the principal strenghteming mechanism is via microalloying additions of dispersed elements such as Nb, Ti or V. Is applicable to cold-rolled flat products of thickness less than or equal to 3 mm.

Document History

October 1, 2013
Cold rolled steel flat products with high yield strength for cold forming - Technical delivery conditions
This European Standard applies to cold rolled uncoated steel flat products for cold forming with high yield strength. The thickness is equal to or less than 3 mm. These products are delivered in...
October 1, 2011
Cold rolled steel flat products with higher yield strength for cold forming - Technical delivery conditions
A description is not available for this item.
August 1, 2006
Cold rolled steel flat products with higher yield strength for cold forming - Technical delivery conditions
This European Standard applies to cold rolled uncoated steel flat products for cold forming with high yield strength. The thickness is equal to or less than 3 mm. These products are delivered in...
December 1, 2002
Cold rolled flat products with higher yield strength for cold forming - Technical delivery conditions
This European Standard applies to cold rolled uncoated steel flat products for cold forming with high yield strength. The thickness is equal to or less than 3 mm. These products are delivered in...
March 1, 1999
Cold-rolled flat products made of high yield strength micro-alloyed steels for cold forming - General delivery conditions
Is to define the chemical and mechanical properties and inspection conditions for cold-rolled flat products made of high yield strength steels for cold forming. The steels included are of high...
NEN-EN 10268
January 1, 1999
Cold-rolled flat products made of high yield strength micro-alloyed steels for cold forming - General delivery conditions
Is to define the chemical and mechanical properties and inspection conditions for cold-rolled flat products made of high yield strength steels for cold forming. The steels included are of high...
December 1, 1995
Cold-rolled flat products made of high yield strength steels for cold forming - General delivery conditions
Is to define the chemical and mechanical properties and inspection conditions for cold-rolled flat products made of high yield strength steels for cold forming. The steels included are of high...

References

Advertisement