NEN-EN 10268/A1
Cold rolled steel flat products with higher yield strength for cold forming - Technical delivery conditions
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
Document History
October 1, 2013
Cold rolled steel flat products with high yield strength for cold forming - Technical delivery conditions
This European Standard applies to cold rolled uncoated steel flat products for cold forming with high yield strength. The thickness is equal to or less than 3 mm. These products are delivered in...
NEN-EN 10268/A1
October 1, 2011
Cold rolled steel flat products with higher yield strength for cold forming - Technical delivery conditions
A description is not available for this item.
August 1, 2006
Cold rolled steel flat products with higher yield strength for cold forming - Technical delivery conditions
This European Standard applies to cold rolled uncoated steel flat products for cold forming with high yield strength. The thickness is equal to or less than 3 mm. These products are delivered in...
December 1, 2002
Cold rolled flat products with higher yield strength for cold forming - Technical delivery conditions
This European Standard applies to cold rolled uncoated steel flat products for cold forming with high yield strength. The thickness is equal to or less than 3 mm. These products are delivered in...
March 1, 1999
Cold-rolled flat products made of high yield strength micro-alloyed steels for cold forming - General delivery conditions
Is to define the chemical and mechanical properties and inspection conditions for cold-rolled flat products made of high yield strength steels for cold forming. The steels included are of high...
January 1, 1999
Cold-rolled flat products made of high yield strength micro-alloyed steels for cold forming - General delivery conditions
Is to define the chemical and mechanical properties and inspection conditions for cold-rolled flat products made of high yield strength steels for cold forming. The steels included are of high...
December 1, 1995
Cold-rolled flat products made of high yield strength steels for cold forming - General delivery conditions
Is to define the chemical and mechanical properties and inspection conditions for cold-rolled flat products made of high yield strength steels for cold forming. The steels included are of high...