NEN-EN 10268

Cold rolled steel flat products with higher yield strength for cold forming - Technical delivery conditions

inactive
Organization: NEN
Publication Date: 1 August 2006
Status: inactive
Page Count: 17
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This European Standard applies to cold rolled uncoated steel flat products for cold forming with high yield strength. The thickness is equal to or less than 3 mm. These products are delivered in sheet, wide strip, slit wide strip, narrow strip or cut lengths obtained from slit wide strip, narrow strip or sheet.

Document History

October 1, 2013
Cold rolled steel flat products with high yield strength for cold forming - Technical delivery conditions
This European Standard applies to cold rolled uncoated steel flat products for cold forming with high yield strength. The thickness is equal to or less than 3 mm. These products are delivered in...
October 1, 2011
Cold rolled steel flat products with higher yield strength for cold forming - Technical delivery conditions
A description is not available for this item.
NEN-EN 10268
August 1, 2006
Cold rolled steel flat products with higher yield strength for cold forming - Technical delivery conditions
This European Standard applies to cold rolled uncoated steel flat products for cold forming with high yield strength. The thickness is equal to or less than 3 mm. These products are delivered in...
December 1, 2002
Cold rolled flat products with higher yield strength for cold forming - Technical delivery conditions
This European Standard applies to cold rolled uncoated steel flat products for cold forming with high yield strength. The thickness is equal to or less than 3 mm. These products are delivered in...
March 1, 1999
Cold-rolled flat products made of high yield strength micro-alloyed steels for cold forming - General delivery conditions
Is to define the chemical and mechanical properties and inspection conditions for cold-rolled flat products made of high yield strength steels for cold forming. The steels included are of high...
January 1, 1999
Cold-rolled flat products made of high yield strength micro-alloyed steels for cold forming - General delivery conditions
Is to define the chemical and mechanical properties and inspection conditions for cold-rolled flat products made of high yield strength steels for cold forming. The steels included are of high...
December 1, 1995
Cold-rolled flat products made of high yield strength steels for cold forming - General delivery conditions
Is to define the chemical and mechanical properties and inspection conditions for cold-rolled flat products made of high yield strength steels for cold forming. The steels included are of high...
Advertisement