NEN-EN-ISO 6224
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification
| Organization: | NEN |
| Publication Date: | 1 March 2010 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This International Standard specifies the requirements for three types of general-purpose textile-reinforced plastic water-discharge hose with an operating duty requirements, i.e. their ambient and water temperature ranges: - ambient temperatures: -10 °C to +60 °C - water temperature during operation: 0 °C to +60 °C These hoses are not intended to be used for conveyance of potable (drinking) water, for washing-machine inlets, as firefighting hoses, for special agricultural machines or as gardening hoses for the consumer market.
Document History