NEN-EN-ISO 6224

Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification

active, Most Current
Organization: NEN
Publication Date: 1 October 2011
Status: active
Page Count: 20
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies the requirements for three types of general-purpose textile-reinforced plastic water-discharge hose with an operating duty requirements, i.e. their ambient and water temperature ranges: - ambient temperatures: -10 °C to +60 °C - water temperature during operation: 0 °C to +60 °C These hoses are not intended to be used for conveyance of potable (drinking) water, for washing-machine inlets, as firefighting hoses, for special agricultural machines or as gardening hoses for the consumer market.

Document History

NEN-EN-ISO 6224
October 1, 2011
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification
This International Standard specifies the requirements for three types of general-purpose textile-reinforced plastic water-discharge hose with an operating duty requirements, i.e. their ambient and...
March 1, 2010
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification
This International Standard specifies the requirements for three types of general-purpose textile-reinforced plastic water-discharge hose with an operating duty requirements, i.e. their ambient and...
June 1, 2009
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification
This International Standard specifies the requirements for three types of general-purpose textile-reinforced plastic water-discharge hose with an operating duty requirements, i.e. their ambient and...
February 1, 2009
Plastics hoses, textile-reinforced, for general-purpose water applications - Specification
This International Standard specifies the requirements for three types of noncollapsible, textile-reinforced thermoplastic discharge water hose up to a maximum working pressure of 2,5 MPa at 23 °C...
June 1, 1997
Plastics hoses, textile-reinforced, for general-purpose water aplications - Specification
Refers to three types for pressure applications up to a maximum temperature of +55 °C. Type 1: light service without severe abrasion, design working pressure 0,6 MPa (all sizes). Type 2: heavy...
Advertisement