NEN-EN-ISO 6224
Plastics hoses, textile-reinforced, for general-purpose water applications - Specification
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This International Standard specifies the requirements for three types of noncollapsible, textile-reinforced thermoplastic discharge water hose up to a maximum working pressure of 2,5 MPa at 23 °C for application in a range of temperatures from - 10 °C up to + 60 °C.NOTE 1 At a temperature above 23 °C, and particularly above 40 °C, maximum working pressure will be reduced.The standard does not include hoses for some special fields of application where specific international standards exist or are under preparation, e.g.- conveyance of drinking water;- washing-machine inlets;- fire-fighting hoses;- special agricultural machines;- gardening hoses for the consumer market.
Document History