NEN-EN-ISO 6224

Plastics hoses, textile-reinforced, for general-purpose water aplications - Specification

inactive
Organization: NEN
Publication Date: 1 June 1997
Status: inactive
Page Count: 14
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

Refers to three types for pressure applications up to a maximum temperature of +55 °C. Type 1: light service without severe abrasion, design working pressure 0,6 MPa (all sizes). Type 2: heavy service with svere abrasion expected, design working pressure 1,0 MPa (all sizes). Type 3: heavy service, high resistance to collapse and crush necessary, design working pressure 2,0 MPa (sizes up to 25 mm). Two tables with bore tolerances and working pressure.

Document History

October 1, 2011
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification
This International Standard specifies the requirements for three types of general-purpose textile-reinforced plastic water-discharge hose with an operating duty requirements, i.e. their ambient and...
March 1, 2010
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification
This International Standard specifies the requirements for three types of general-purpose textile-reinforced plastic water-discharge hose with an operating duty requirements, i.e. their ambient and...
June 1, 2009
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification
This International Standard specifies the requirements for three types of general-purpose textile-reinforced plastic water-discharge hose with an operating duty requirements, i.e. their ambient and...
February 1, 2009
Plastics hoses, textile-reinforced, for general-purpose water applications - Specification
This International Standard specifies the requirements for three types of noncollapsible, textile-reinforced thermoplastic discharge water hose up to a maximum working pressure of 2,5 MPa at 23 °C...
NEN-EN-ISO 6224
June 1, 1997
Plastics hoses, textile-reinforced, for general-purpose water aplications - Specification
Refers to three types for pressure applications up to a maximum temperature of +55 °C. Type 1: light service without severe abrasion, design working pressure 0,6 MPa (all sizes). Type 2: heavy...
Advertisement