NEN-EN 15182-2

Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16

inactive
Organization: NEN
Publication Date: 1 March 2007
Status: inactive
Page Count: 17
ICS Code (Fire-fighting): 13.220.10
scope:

In addition to the requirements given in EN 15182-1, this Part of this European Standard applies to hand-held combination branchpipes (nozzles) PN 16 with a maximum flow rate of 1 000 l/min at a reference pressure of 6 bar (0,6 MPa). It deals with: safety requirements; performance requirements; test methods; classification and designation; operating instructions; marking and maintenance. This part of this European Standard applies to branchpipes as defined in Annex A of EN 15182-1:2007

Document History

September 1, 2019
Portable equipment for projecting extinguishing agents supplied by firefighting pumps - Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16
In addition to the requirements given in EN 15182-1:2019, this document applies to hand-held combination branchpipes (nozzles), with a nominal pressure of 16 bar (1,6 MPa) PN 16, with a maximum flow...
November 1, 2009
Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16
In addition to the requirements given in EN 15182-1, this Part of this European Standard applies to hand-held combination branchpipes (nozzles) PN 16 with a maximum flow rate of 1 000 l/min at a...
July 1, 2009
Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16
A description is not available for this item.
NEN-EN 15182-2
March 1, 2007
Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16
In addition to the requirements given in EN 15182-1, this Part of this European Standard applies to hand-held combination branchpipes (nozzles) PN 16 with a maximum flow rate of 1 000 l/min at a...
April 1, 2005
Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16
In addition to the requirements given in EN 15182-1, this Part of this European Standard applies to hand-held combination branchpipes (nozzles) PN 16 with a maximum flow rate of 1 000 l/min at a...
Advertisement