NEN-EN 15182-2
Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16
| Organization: | NEN |
| Publication Date: | 1 April 2005 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
In addition to the requirements given in EN 15182-1, this Part of this European Standard applies to hand-held combination branchpipes (nozzles) PN 16 with a maximum flow rate of 1 000 l/min at a reference pressure of 6 bar (0,6 MPa). It deals with: safety requirements; performance requirements; test methods; classification and designation; operating instructions; marking and maintenance. This part of this European Standard applies to branchpipes as defined in Annex A of EN 15182-1:2007
Document History