NEN-EN 15182-2/A1
Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2009 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Fire-fighting): | 13.220.10 |
Document History
September 1, 2019
Portable equipment for projecting extinguishing agents supplied by firefighting pumps - Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16
In addition to the requirements given in EN 15182-1:2019, this document applies to hand-held combination branchpipes (nozzles), with a nominal pressure of 16 bar (1,6 MPa) PN 16, with a maximum flow...
November 1, 2009
Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16
In addition to the requirements given in EN 15182-1, this Part of this European Standard applies to hand-held combination branchpipes (nozzles) PN 16 with a maximum flow rate of 1 000 l/min at a...
NEN-EN 15182-2/A1
July 1, 2009
Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16
A description is not available for this item.
March 1, 2007
Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16
In addition to the requirements given in EN 15182-1, this Part of this European Standard applies to hand-held combination branchpipes (nozzles) PN 16 with a maximum flow rate of 1 000 l/min at a...
April 1, 2005
Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16
In addition to the requirements given in EN 15182-1, this Part of this European Standard applies to hand-held combination branchpipes (nozzles) PN 16 with a maximum flow rate of 1 000 l/min at a...