NEN-EN 15182-2

Portable equipment for projecting extinguishing agents supplied by firefighting pumps - Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16

active, Most Current
Organization: NEN
Publication Date: 1 September 2019
Status: active
Page Count: 16
ICS Code (Fire-fighting): 13.220.10
scope:

In addition to the requirements given in EN 15182-1:2019, this document applies to hand-held combination branchpipes (nozzles), with a nominal pressure of 16 bar (1,6 MPa) PN 16, with a maximum flow rate up to 1 000 l/min at a reference pressure of 6 bar (0,6 MPa). It deals with:

- safety requirements;

- performance requirements;

- test methods.

This document applies to branchpipes as defined in Annex A of EN 15182-1:2019.

Document History

NEN-EN 15182-2
September 1, 2019
Portable equipment for projecting extinguishing agents supplied by firefighting pumps - Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16
In addition to the requirements given in EN 15182-1:2019, this document applies to hand-held combination branchpipes (nozzles), with a nominal pressure of 16 bar (1,6 MPa) PN 16, with a maximum flow...
November 1, 2009
Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16
In addition to the requirements given in EN 15182-1, this Part of this European Standard applies to hand-held combination branchpipes (nozzles) PN 16 with a maximum flow rate of 1 000 l/min at a...
July 1, 2009
Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16
A description is not available for this item.
March 1, 2007
Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16
In addition to the requirements given in EN 15182-1, this Part of this European Standard applies to hand-held combination branchpipes (nozzles) PN 16 with a maximum flow rate of 1 000 l/min at a...
April 1, 2005
Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16
In addition to the requirements given in EN 15182-1, this Part of this European Standard applies to hand-held combination branchpipes (nozzles) PN 16 with a maximum flow rate of 1 000 l/min at a...

References

Advertisement