NEN-EN 474-7

Earth-moving machinery - Safety - Part 7: Requirements for scrapers

inactive
Organization: NEN
Publication Date: 1 May 1998
Status: inactive
ICS Code (Earth-moving machinery): 53.100
scope:

Gives additional requirements and/or exceptions from EN 474-1 "Earth moving machinery - Safety - General requirements". This part of the standard EN 474 applies to wheel and crawler scrapers defined in ISO 6165:1997 , and gives additional requirements for derivated machinery. This standard deals with all significant hazards pertinent to scrapers when they are used as intended and under the condiitons foreseen by the manufacturer. This standard specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazrads.

Document History

May 1, 2022
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This document, together with EN 474-1:2022, deals with all significant hazards, hazardous situations and events relevant to scrapers as defined in 3.1, except towed scrapers, when used as intended...
April 1, 2017
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler scrapers except towed scrapers as defined in EN ISO 6165:2012, when they are used...
March 1, 2009
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler scrapers except towed scrapers as defined in EN ISO 6165:2006, when they are used...
July 1, 2008
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
A description is not available for this item.
December 1, 2006
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler scrapers except towed scrapers as defined in EN ISO 6165:2006, when they are used...
July 1, 2001
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler scrapers except towed scrapers as defined in EN ISO 6165:2006, when they are used...
November 1, 1998
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
Gives additional requirements and/or exceptions from EN 474-1 "Earth moving machinery - Safety - General requirements". This part of the standard EN 474 applies to wheel and crawler scrapers defined...
November 1, 1998
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
Gives additional requirements and/or exceptions from EN 474-1 "Earth moving machinery - Safety - General requirements". This part of the standard EN 474 applies to wheel and crawler scrapers defined...
NEN-EN 474-7
May 1, 1998
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
Gives additional requirements and/or exceptions from EN 474-1 "Earth moving machinery - Safety - General requirements". This part of the standard EN 474 applies to wheel and crawler scrapers defined...
February 1, 1995
Earth-moving machinery - Safety - Part 7: Requirements for tractor-scrapers
Gives additional requirements and/or exceptions from EN 474-1 "Earth moving machinery - Safety - General requirements". This part of the standard EN 474 applies to wheel and crawler scrapers defined...
Advertisement