NEN-EN 474-7

Earth-moving machinery - Safety - Part 7: Requirements for scrapers

active, Most Current
Organization: NEN
Publication Date: 1 May 2022
Status: active
Page Count: 26
ICS Code (Earth-moving machinery): 53.100
scope:

This document, together with EN 474-1:2022, deals with all significant hazards, hazardous situations and events relevant to scrapers as defined in 3.1, except towed scrapers, when used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer (see Annex A), associated with the whole life time of the machine as described in EN ISO 12100:2010, 5.4.

This document does not provide performance requirements for safety related functions of control system(s).

The following significant and relevant hazards are not covered in this document:

- Transmission of power between self-propelled machinery (or tractor) and recipient machinery;

- Laser;

- Lightning.

The requirements of this document are complementary to the common requirements formulated in EN 474-1:2022. This document does not repeat the requirements of EN 474-1:2022 but supplements or modifies the requirements for scrapers.

This document is not applicable to scrapers which are manufactured before the date of publication of this document by CEN.

Document History

NEN-EN 474-7
May 1, 2022
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This document, together with EN 474-1:2022, deals with all significant hazards, hazardous situations and events relevant to scrapers as defined in 3.1, except towed scrapers, when used as intended...
April 1, 2017
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler scrapers except towed scrapers as defined in EN ISO 6165:2012, when they are used...
March 1, 2009
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler scrapers except towed scrapers as defined in EN ISO 6165:2006, when they are used...
July 1, 2008
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
A description is not available for this item.
December 1, 2006
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler scrapers except towed scrapers as defined in EN ISO 6165:2006, when they are used...
July 1, 2001
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler scrapers except towed scrapers as defined in EN ISO 6165:2006, when they are used...
November 1, 1998
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
Gives additional requirements and/or exceptions from EN 474-1 "Earth moving machinery - Safety - General requirements". This part of the standard EN 474 applies to wheel and crawler scrapers defined...
November 1, 1998
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
Gives additional requirements and/or exceptions from EN 474-1 "Earth moving machinery - Safety - General requirements". This part of the standard EN 474 applies to wheel and crawler scrapers defined...
May 1, 1998
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
Gives additional requirements and/or exceptions from EN 474-1 "Earth moving machinery - Safety - General requirements". This part of the standard EN 474 applies to wheel and crawler scrapers defined...
February 1, 1995
Earth-moving machinery - Safety - Part 7: Requirements for tractor-scrapers
Gives additional requirements and/or exceptions from EN 474-1 "Earth moving machinery - Safety - General requirements". This part of the standard EN 474 applies to wheel and crawler scrapers defined...

References

Advertisement