NEN-EN 474-7

Earth-moving machinery - Safety - Part 7: Requirements for scrapers

inactive
Organization: NEN
Publication Date: 1 April 2017
Status: inactive
Page Count: 16
ICS Code (Earth-moving machinery): 53.100
scope:

This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler scrapers except towed scrapers as defined in EN ISO 6165:2012, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). The requirements of this part are complementary to the common requirements formulated in prEN 474-1:2017. This part does not repeat the requirements from prEN 474-1:2017, but adds or replaces the requirements for application for scrapers. This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of scrapers. This European Standard is not applicable to scrapers manufactured before the date of publication of this European Standard by CEN. Pedestrian controlled dumpers are excluded from scope of this European Standard. This European Standard is not applicable to dumpers, manufactured before the date of publication of this European Standard by CEN.

Document History

May 1, 2022
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This document, together with EN 474-1:2022, deals with all significant hazards, hazardous situations and events relevant to scrapers as defined in 3.1, except towed scrapers, when used as intended...
NEN-EN 474-7
April 1, 2017
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler scrapers except towed scrapers as defined in EN ISO 6165:2012, when they are used...
March 1, 2009
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler scrapers except towed scrapers as defined in EN ISO 6165:2006, when they are used...
July 1, 2008
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
A description is not available for this item.
December 1, 2006
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler scrapers except towed scrapers as defined in EN ISO 6165:2006, when they are used...
July 1, 2001
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler scrapers except towed scrapers as defined in EN ISO 6165:2006, when they are used...
November 1, 1998
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
Gives additional requirements and/or exceptions from EN 474-1 "Earth moving machinery - Safety - General requirements". This part of the standard EN 474 applies to wheel and crawler scrapers defined...
November 1, 1998
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
Gives additional requirements and/or exceptions from EN 474-1 "Earth moving machinery - Safety - General requirements". This part of the standard EN 474 applies to wheel and crawler scrapers defined...
May 1, 1998
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
Gives additional requirements and/or exceptions from EN 474-1 "Earth moving machinery - Safety - General requirements". This part of the standard EN 474 applies to wheel and crawler scrapers defined...
February 1, 1995
Earth-moving machinery - Safety - Part 7: Requirements for tractor-scrapers
Gives additional requirements and/or exceptions from EN 474-1 "Earth moving machinery - Safety - General requirements". This part of the standard EN 474 applies to wheel and crawler scrapers defined...

References

Advertisement