NEN-EN 474-7
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
| Organization: | NEN |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler scrapers except towed scrapers as defined in EN ISO 6165:2006, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). The requirements of this part are complementary to the common requirements formulated in EN 474-1:2006. This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of scrapers.
Document History