NEN-EN 474-11
Earth-moving machinery - Safety - Part 11: Requirements for earth and landfill compactors
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
Specifies additional requirements and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". Applies to earth and landfill compactors defined in ISO 6165:1997, and gives additional requirements for attachments and for derivated machinery. Deals with all significant hazards pertinent to earth and landfill compactors when they are used as intended and under the conditions foreseen by the manufacturer. Specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards. Other compactors such as roller compactors, rammer compactors and vibratory plates which are dealt with in EN 500-1:1995 and EN 500-4 are not covered in EN 474.
Document History