NEN-EN 474-11

Earth-moving machinery - Safety - Part 11: Requirements for earth- and landfill compactors

active, Most Current
Organization: NEN
Publication Date: 1 June 2022
Status: active
Page Count: 30
ICS Code (Earth-moving machinery): 53.100
scope:

This document, together with EN 474-1:2022, deals with all significant hazards for earth-moving machinery, earth- and landfill compactors when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer associated with the whole life time of the machine (see Annex A).

The requirements of this part are complementary to the common requirements formulated in EN 474-1:2022. This document does not repeat the requirements of EN 474-1:2022, but supplements or modifies the requirements for application for earth moving machinery - earth- and landfill compactors.

Rammer compactors and vibratory plates are excluded from this document.

This document does not provide requirements for main electrical circuits and drives of machinery when the primary source of energy is an external electrical supply.

The following significant and relevant hazards are not covered in this document:

- Laser;

- Lightning.

This document does not provide performance requirements for safety related functions of control system(s). This document is not applicable to earth- and landfill compactors manufactured before the date of publication of this document by CEN.

Document History

NEN-EN 474-11
June 1, 2022
Earth-moving machinery - Safety - Part 11: Requirements for earth- and landfill compactors
This document, together with EN 474-1:2022, deals with all significant hazards for earth-moving machinery, earth- and landfill compactors when they are used as intended and under the conditions of...
April 1, 2017
Earth-moving machinery - Safety - Part 11: Requirements for earth- and landfill compactors
This document, together with part 1, deals with all significant hazards for earth-moving machinery - earth- and landfill compactors when they are used as intended and under the conditions of misuse...
October 1, 2008
Earth-moving machinery - Safety - Part 11: Requirements for earth and landfill compactors
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to earth and landfill compactors as defined in EN ISO 6165:2006, when they are used as intended and...
May 1, 2008
Earth-moving machinery - Safety - Part 11: Requirements for earth and landfill compactors
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to earth and landfill compactors as defined in EN ISO 6165:2006, when they are used as intended and...
December 1, 2006
Earth-moving machinery - Safety - Part 11: Requirements for earth and landfill compactors
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to earth and landfill compactors as defined in EN ISO 6165:2006, when they are used as intended and...
July 1, 2001
Earth-moving machinery - Safety - Part 11: Requirements for earth and landfill compactors
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to earth and landfill compactors as defined in EN ISO 6165:2006, when they are used as intended and...
May 1, 1998
Earth-moving machinery - Safety - Part 11: Requirements for earth and landfill compactors
Specifies additional requirements and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". Applies to earth and landfill compactors defined in ISO...
May 1, 1998
Earth-moving machinery - Safety - Part 11: Requirements for earth and landfill compactors
Specifies additional requirements and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". Applies to earth and landfill compactors defined in ISO...
February 1, 1995
Earth-moving machinery - Safety - Part 11: Requirements for landfill compactors
Specifies additional requirements and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". Applies to earth and landfill compactors defined in ISO...

References

Advertisement