NEN-EN 474-11
Earth-moving machinery - Safety - Part 11: Requirements for earth- and landfill compactors
| Organization: | NEN |
| Publication Date: | 1 April 2017 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This document, together with part 1, deals with all significant hazards for earth-moving machinery - earth- and landfill compactors when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer associated with the whole life time of the machine (see Clause 4). The requirements of this part are complementary to the common requirements formulated in prEN 474-1. This document does not repeat the requirements from prEN 474-1, but adds or replaces the requirements for application for earth moving machinery - earth- and landfill compactors. Rammer compactors and vibratory plates are dealt with in EN 500-1 and EN 500-4. This European Standard is not applicable to earth- and landfill compactors manufactured before the date of publication of this European Standard by CEN.
Document History