NEN-EN 474-11+A1

Earth-moving machinery - Safety - Part 11: Requirements for earth and landfill compactors

inactive
Organization: NEN
Publication Date: 1 October 2008
Status: inactive
Page Count: 18
ICS Code (Earth-moving machinery): 53.100
scope:

This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to earth and landfill compactors as defined in EN ISO 6165:2006, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). Other compactors such as roller compactors, rammer compactors and vibratory plates, which are dealt with in EN 500-1:2006 and EN 500-4:2006 are not covered in EN 474. The requirements of this part are complementary to the common requirements formulated in EN 474-1:2006. This part does not repeat the requirements from EN 474-1:2006, but adds or replaces the requirements for application for earth and landfill compactors. This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of earth and landfill compactors. This part does not deal with the specific hazards related to derivative use. This European Standard is not applicable to earth and landfill compactors manufactured before the date of publication of this European Standard by CEN.

Document History

June 1, 2022
Earth-moving machinery - Safety - Part 11: Requirements for earth- and landfill compactors
This document, together with EN 474-1:2022, deals with all significant hazards for earth-moving machinery, earth- and landfill compactors when they are used as intended and under the conditions of...
April 1, 2017
Earth-moving machinery - Safety - Part 11: Requirements for earth- and landfill compactors
This document, together with part 1, deals with all significant hazards for earth-moving machinery - earth- and landfill compactors when they are used as intended and under the conditions of misuse...
NEN-EN 474-11+A1
October 1, 2008
Earth-moving machinery - Safety - Part 11: Requirements for earth and landfill compactors
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to earth and landfill compactors as defined in EN ISO 6165:2006, when they are used as intended and...
May 1, 2008
Earth-moving machinery - Safety - Part 11: Requirements for earth and landfill compactors
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to earth and landfill compactors as defined in EN ISO 6165:2006, when they are used as intended and...
December 1, 2006
Earth-moving machinery - Safety - Part 11: Requirements for earth and landfill compactors
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to earth and landfill compactors as defined in EN ISO 6165:2006, when they are used as intended and...
July 1, 2001
Earth-moving machinery - Safety - Part 11: Requirements for earth and landfill compactors
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to earth and landfill compactors as defined in EN ISO 6165:2006, when they are used as intended and...
May 1, 1998
Earth-moving machinery - Safety - Part 11: Requirements for earth and landfill compactors
Specifies additional requirements and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". Applies to earth and landfill compactors defined in ISO...
May 1, 1998
Earth-moving machinery - Safety - Part 11: Requirements for earth and landfill compactors
Specifies additional requirements and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". Applies to earth and landfill compactors defined in ISO...
February 1, 1995
Earth-moving machinery - Safety - Part 11: Requirements for landfill compactors
Specifies additional requirements and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". Applies to earth and landfill compactors defined in ISO...

References

Advertisement