NEN-EN-ISO 8665
Small craft - Marine propulsion engines and systems - Power measurements and declarations
| Organization: | NEN |
| Publication Date: | 1 November 1995 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Small craft): | 47.080 |
scope:
Specifies the test requirements in addition to those given in ISO 3046-1 for determining the power, at a single point or as a power curve, of marine propulsion engines or systems for recreational craft and other small craft using similar propulsion equipment of up to 24 m hull length. Also provides the means for documenting and checking the declared (rated) power published by the manufacturer.
Document History