NEN-EN-ISO 8665/A1
Small craft - Marine propulsion engines and systems - Power measurements and declarations
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Small craft): | 47.080 |
Document History
August 1, 2017
Small craft - Marine propulsion reciprocating internal combustion engines - Power measurements and declarations
NEN-EN-ISO 8665 specifies the requirements additional to ISO 15550 for determining the power of marine propulsion reciprocating internal combustion (RIC) engines when presented for documenting and...
June 1, 2006
Small craft - Marine propulsion reciprocating internal combustion engines - Power measurements and declarations
This International Standard specifies the requirements additional to ISO 15550 for determining the power of marine propulsion reciprocating internal combustion (RIC) engines when presented for...
January 1, 2004
Small craft - Marine propulsion reciprocating internal combustion engines - Power measurements and declarations
This International Standard specifies the requirements additional to ISO 15550 for determining the power of marine propulsion reciprocating internal combustion (RIC) engines when presented for...
NEN-EN-ISO 8665/A1
December 1, 2000
Small craft - Marine propulsion engines and systems - Power measurements and declarations
A description is not available for this item.
November 1, 1995
Small craft - Marine propulsion engines and systems - Power measurements and declarations
Specifies the test requirements in addition to those given in ISO 3046-1 for determining the power, at a single point or as a power curve, of marine propulsion engines or systems for recreational...
November 1, 1995
Small craft - Marine propulsion engines and systems - Power measurements and declarations
Specifies the test requirements in addition to those given in ISO 3046-1 for determining the power, at a single point or as a power curve, of marine propulsion engines or systems for recreational...