NEN-EN-ISO 8665

Small craft - Marine propulsion engines and systems - Power measurements and declarations

inactive
Organization: NEN
Publication Date: 1 November 1995
Status: inactive
Page Count: 14
ICS Code (Small craft): 47.080
scope:

Specifies the test requirements in addition to those given in ISO 3046-1 for determining the power, at a single point or as a power curve, of marine propulsion engines or systems for recreational craft and other small craft using similar propulsion equipment of up to 24 m hull length. Also provides the means for documenting and checking the declared (rated) power published by the manufacturer.

Document History

August 1, 2017
Small craft - Marine propulsion reciprocating internal combustion engines - Power measurements and declarations
NEN-EN-ISO 8665 specifies the requirements additional to ISO 15550 for determining the power of marine propulsion reciprocating internal combustion (RIC) engines when presented for documenting and...
June 1, 2006
Small craft - Marine propulsion reciprocating internal combustion engines - Power measurements and declarations
This International Standard specifies the requirements additional to ISO 15550 for determining the power of marine propulsion reciprocating internal combustion (RIC) engines when presented for...
January 1, 2004
Small craft - Marine propulsion reciprocating internal combustion engines - Power measurements and declarations
This International Standard specifies the requirements additional to ISO 15550 for determining the power of marine propulsion reciprocating internal combustion (RIC) engines when presented for...
December 1, 2000
Small craft - Marine propulsion engines and systems - Power measurements and declarations
A description is not available for this item.
NEN-EN-ISO 8665
November 1, 1995
Small craft - Marine propulsion engines and systems - Power measurements and declarations
Specifies the test requirements in addition to those given in ISO 3046-1 for determining the power, at a single point or as a power curve, of marine propulsion engines or systems for recreational...
November 1, 1995
Small craft - Marine propulsion engines and systems - Power measurements and declarations
Specifies the test requirements in addition to those given in ISO 3046-1 for determining the power, at a single point or as a power curve, of marine propulsion engines or systems for recreational...
Advertisement