NEN-EN-ISO 8665
Small craft - Marine propulsion reciprocating internal combustion engines - Power measurements and declarations
| Organization: | NEN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Small craft): | 47.080 |
scope:
NEN-EN-ISO 8665 specifies the requirements additional to ISO 15550 for determining the power of marine propulsion reciprocating internal combustion (RIC) engines when presented for documenting and checking of the declared (rated) power published by the manufacturer. This International Standard applies to engines used for propulsion of recreational craft and other small craft of up to 24 m hull length. This International Standard is to be used in conjunction with ISO 15550.
Document History