NEN-EN 353-1

Personal fall protection equipment - Guided type fall arresters including an anchor line - Part 1: Guided type fall arresters including a rigid anchor line

inactive
Organization: NEN
Publication Date: 1 November 2012
Status: inactive
ICS Code (Protection against falling and slipping): 13.340.60
scope:

NEN-EN 353-1 specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually attached to or integrated in fixed ladders or rungs adequately adjusted to suitable structures. Guided type fall arresters including a rigid anchor line conforming to this European Standard constitute one of the fall arrest systems covered by EN 363, when connected to a fall arrest attachment point of a full body harness specified in EN 361. This European Standard applies to rigid anchor lines which are intended to be installed vertically and/or with a combination of forward-leaning angle and/or lateral angle between the true vertical and the vertical +15°. Multi-user applications, i.e. rigid anchor lines that allow more than one user to be attached at any one time, are not addressed in this document.

Document History

January 1, 2018
Personal fall protection equipment - Guided type fall arresters including an anchor line - Part 1: Guided type fall arresters including a rigid anchor line
NEN-EN 353-1 specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line. This anchor line...
January 1, 2017
Personal fall protection equipment - Guided type fall arresters including an anchor line - Part 1: Guided type fall arresters including a rigid anchor line
A description is not available for this item.
October 1, 2014
Personal fall protection equipment - Guided type fall arresters including an anchor line - Part 1: Guided type fall arresters including a rigid anchor line
NEN-EN 353-1 specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually attached to...
NEN-EN 353-1
November 1, 2012
Personal fall protection equipment - Guided type fall arresters including an anchor line - Part 1: Guided type fall arresters including a rigid anchor line
NEN-EN 353-1 specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually attached to...
March 1, 2008
Personal protective equipment against falls from a height - Part 1: Guided type fall arresters including a rigid anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually...
April 1, 2007
Personal protective equipment against falls from a height - Part 1: Guided type fall arresters including a rigid anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually...
June 1, 2002
Personal protective equipment against falls from a height - Part 1: Guided type fall arresters including a rigid anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually...
December 1, 2001
Personal protective equipment against falls from a height - Part 1: Guided type fall arresters including a rigid anchorage line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually...
September 1, 1997
Personal protective equipment against falls from a height - Part 1: Guided type fall arresters including a rigid anchorage line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually...
May 1, 1993
Personal protective equipment against falls from a height - Guided type fall arresters on a rigid anchorage line
This standard specifies the requirements, test methods, instructions for use and marking for guided type fall arrestors on a rigid anchorage line usually attached to or integrated in climbing ladders...

References

Advertisement