NEN-EN 353-1

Personal protective equipment against falls from a height - Part 1: Guided type fall arresters including a rigid anchor line

inactive
Organization: NEN
Publication Date: 1 June 2002
Status: inactive
ICS Code (Other protective equipment): 13.340.99
scope:

This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually attached to or integrated in fixed ladders or rungs adequately adjusted to suitable structures. Guided type fall arresters including a rigid anchor line conforming to this European Standard are sub-systems constituting one of the fall arrest systems covered by prEN 363, when combined with a full body harness specified in EN 361 including a front attachment point located appropriately in relation to the fall arrester. Other types of fall arresters are specified in EN 353-2 or in EN 360. Energy absorbers are specified in EN 355.

Document History

January 1, 2018
Personal fall protection equipment - Guided type fall arresters including an anchor line - Part 1: Guided type fall arresters including a rigid anchor line
NEN-EN 353-1 specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line. This anchor line...
January 1, 2017
Personal fall protection equipment - Guided type fall arresters including an anchor line - Part 1: Guided type fall arresters including a rigid anchor line
A description is not available for this item.
October 1, 2014
Personal fall protection equipment - Guided type fall arresters including an anchor line - Part 1: Guided type fall arresters including a rigid anchor line
NEN-EN 353-1 specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually attached to...
November 1, 2012
Personal fall protection equipment - Guided type fall arresters including an anchor line - Part 1: Guided type fall arresters including a rigid anchor line
NEN-EN 353-1 specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually attached to...
March 1, 2008
Personal protective equipment against falls from a height - Part 1: Guided type fall arresters including a rigid anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually...
April 1, 2007
Personal protective equipment against falls from a height - Part 1: Guided type fall arresters including a rigid anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually...
NEN-EN 353-1
June 1, 2002
Personal protective equipment against falls from a height - Part 1: Guided type fall arresters including a rigid anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually...
December 1, 2001
Personal protective equipment against falls from a height - Part 1: Guided type fall arresters including a rigid anchorage line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually...
September 1, 1997
Personal protective equipment against falls from a height - Part 1: Guided type fall arresters including a rigid anchorage line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually...
May 1, 1993
Personal protective equipment against falls from a height - Guided type fall arresters on a rigid anchorage line
This standard specifies the requirements, test methods, instructions for use and marking for guided type fall arrestors on a rigid anchorage line usually attached to or integrated in climbing ladders...

References

Advertisement