NEN-EN 353-1
Personal protective equipment against falls from a height - Part 1: Guided type fall arresters including a rigid anchor line
| Organization: | NEN |
| Publication Date: | 1 March 2008 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Protection against falling and slipping): | 13.340.60 |
scope:
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually attached to or integrated in fixed ladders or rungs adequately adjusted to suitable structures. Guided type fall arresters including a rigid anchor line conforming to this European Standard are sub-systems constituting one of the fall arrest systems covered by EN 363, when combined with a full body harness specified in EN 361 including a front attachment point located appropriately in relation to the fall arrester. Other types of fall arresters are specified in EN 353-2 or in EN 360.
Document History