NEN-EN 353-1
Personal fall protection equipment - Guided type fall arresters including an anchor line - Part 1: Guided type fall arresters including a rigid anchor line
| Organization: | NEN |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| ICS Code (Protection against falling and slipping): | 13.340.60 |
scope:
NEN-EN 353-1 specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually attached to or integrated in fixed ladders or rungs adequately adjusted to suitable structures. Guided type fall arresters including a rigid anchor line conforming to this European Standard constitute one of the fall arrest systems covered by EN 363, when connected to a fall arrest attachment point of a full body harness specified in EN 361. This European Standard applies to rigid anchor lines which are intended to be installed vertically and/or with a combination of forward-leaning angle and/or lateral angle between the true vertical and the vertical +15°. Multi-user applications, i.e. rigid anchor lines that allow more than one user to be attached at any one time, are not addressed in this document.
Document History