NEN-EN-ISO 178/A1
Precision statement
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2005 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Plastics in general): | 83.080.01 |
Document History
October 1, 2013
Plastics - Determination of flexural properties
A description is not available for this item.
January 1, 2012
Plastics - Determination of flexural properties
A description is not available for this item.
December 1, 2010
Plastics - Determination of flexural properties
This International Standard specifies a method for determining the flexural properties of rigid (see 3.12) and semi-rigid plastics under defined conditions. A standard test specimen is defined, but...
July 1, 2008
Plastics - Determination of flexural properties
This International Standard specifies a method for determining the flexural properties of rigid (see 3.12) and semi-rigid plastics under defined conditions. A standard test specimen is defined, but...
NEN-EN-ISO 178/A1
February 1, 2005
Precision statement
A description is not available for this item.
March 1, 2003
Plastics - Determination of flexural properties
This International Standard specifies a method for determining the flexural properties of rigid (see 3.12) and semi-rigid plastics under defined conditions. A standard test specimen is defined, but...
February 1, 1997
Plastics - Determination of flexural properties
The principle of the method specified is to deflect the test specimen, supported as a beam, at constant rate at the midspan until the specimen fractures or until the deformation reaches some...