NEN-EN-ISO 178

Plastics - Determination of flexural properties

inactive
Organization: NEN
Publication Date: 1 July 2008
Status: inactive
Page Count: 29
ICS Code (Plastics in general): 83.080.01
scope:

This International Standard specifies a method for determining the flexural properties of rigid (see 3.12) and semi-rigid plastics under defined conditions. A standard test specimen is defined, but parameters are included for alternative specimen sizes for use where appropriate. A range of test speeds is included. The method is used to investigate the flexural behaviour of the test specimens and to determine the flexural strength, flexural modulus and other aspects of the flexural stress/strain relationship under the conditions defined. It applies to a freely supported beam, loaded at midspan (three-point loading test). The method is suitable for use with the following range of materials: - thermoplastic moulding, extrusion and casting materials, including filled and reinforced compounds in addition to unfilled types; rigid thermoplastics sheets; - thermosetting moulding materials, including filled and reinforced compounds; thermosetting sheets.

Document History

October 1, 2013
Plastics - Determination of flexural properties
A description is not available for this item.
January 1, 2012
Plastics - Determination of flexural properties
A description is not available for this item.
December 1, 2010
Plastics - Determination of flexural properties
This International Standard specifies a method for determining the flexural properties of rigid (see 3.12) and semi-rigid plastics under defined conditions. A standard test specimen is defined, but...
NEN-EN-ISO 178
July 1, 2008
Plastics - Determination of flexural properties
This International Standard specifies a method for determining the flexural properties of rigid (see 3.12) and semi-rigid plastics under defined conditions. A standard test specimen is defined, but...
February 1, 2005
Precision statement
A description is not available for this item.
January 1, 2004
Precision statement
A description is not available for this item.
March 1, 2003
Plastics - Determination of flexural properties
This International Standard specifies a method for determining the flexural properties of rigid (see 3.12) and semi-rigid plastics under defined conditions. A standard test specimen is defined, but...
February 1, 1997
Plastics - Determination of flexural properties
The principle of the method specified is to deflect the test specimen, supported as a beam, at constant rate at the midspan until the specimen fractures or until the deformation reaches some...
Advertisement