NEN-EN-ISO 178
Plastics - Determination of flexural properties
| Organization: | NEN |
| Publication Date: | 1 March 2003 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This International Standard specifies a method for determining the flexural properties of rigid (see 3.12) and semi-rigid plastics under defined conditions. A standard test specimen is defined, but parameters are included for alternative specimen sizes for use where appropriate. A range of test speeds is included. The method is used to investigate the flexural behaviour [1] of the test specimens and for determining the flexural strength, flexural modulus and other aspects of the flexural stress/strain relationship under the conditions defined. It applies to a freely supported beam, loaded at midspan (three-point loading test). The method is suitable for use with the following range of materials: - thermoplastics moulding and extrusion materials, including filled and reinforced compounds in addition to unfilled types; rigid thermoplastics sheets; - thermosetting moulding materials, including filled and reinforced compounds; thermosetting sheets.
Document History