NEN-EN-ISO 178

Plastics - Determination of flexural properties

inactive
Organization: NEN
Publication Date: 1 February 1997
Status: inactive
Page Count: 4
ICS Code (Plastics in general): 83.080.01
scope:

The principle of the method specified is to deflect the test specimen, supported as a beam, at constant rate at the midspan until the specimen fractures or until the deformation reaches some predetermined value. During this procedure the force applied to the specimen is measured. The method is applicable to rigid thermoplastics moulding and extrusion materials, rigid thermosetting moulding materials, fibre-reinforced thermoset and thermoplastics composites, thermotropic liquid-crystal polymers.

Document History

October 1, 2013
Plastics - Determination of flexural properties
A description is not available for this item.
January 1, 2012
Plastics - Determination of flexural properties
A description is not available for this item.
December 1, 2010
Plastics - Determination of flexural properties
This International Standard specifies a method for determining the flexural properties of rigid (see 3.12) and semi-rigid plastics under defined conditions. A standard test specimen is defined, but...
July 1, 2008
Plastics - Determination of flexural properties
This International Standard specifies a method for determining the flexural properties of rigid (see 3.12) and semi-rigid plastics under defined conditions. A standard test specimen is defined, but...
February 1, 2005
Precision statement
A description is not available for this item.
January 1, 2004
Precision statement
A description is not available for this item.
March 1, 2003
Plastics - Determination of flexural properties
This International Standard specifies a method for determining the flexural properties of rigid (see 3.12) and semi-rigid plastics under defined conditions. A standard test specimen is defined, but...
NEN-EN-ISO 178
February 1, 1997
Plastics - Determination of flexural properties
The principle of the method specified is to deflect the test specimen, supported as a beam, at constant rate at the midspan until the specimen fractures or until the deformation reaches some...
Advertisement