CENELEC - EN IEC 62610-2

Mechanical structures for electrical and electronic equipment - Thermal management for cabinets in accordance with IEC 60297 and IEC 60917 series - Part 2: Method for the determination of forced air cooling

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2018
Status: active
Page Count: 24
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of IEC 62610 provides for compatible methods of configuring forced air cooled cabinets assembled with associated subracks and/or chassis in accordance with the IEC 60297 and IEC 60917 series.

 This document contains the following:

a) thermal interfaces of subracks and/or chassis-based equipment in a cabinet, described by:

• reference temperature,

• preferred airflow conditions,

• airflow volume conditions,

• standard air;

b) procedures for determining compatible forced airflow conditions in a cabinet by applying typical thermal interface conditions.

The drawings used are not intended to indicate product design. They are only for explanatory indications for determining forced air cooling.

Document History

EN IEC 62610-2
July 1, 2018
Mechanical structures for electrical and electronic equipment - Thermal management for cabinets in accordance with IEC 60297 and IEC 60917 series - Part 2: Method for the determination of forced air cooling
This part of IEC 62610 provides for compatible methods of configuring forced air cooled cabinets assembled with associated subracks and/or chassis in accordance with the IEC 60297 and IEC 60917...

References

Advertisement