DS/EN 353-1
Personal fall protection equipment – Guided type fall arresters including an anchor line – Part 1: Guided type fall arresters including a rigid anchor line
| Organization: | DS |
| Publication Date: | 7 October 2014 |
| Status: | inactive |
| Page Count: | 49 |
| ICS Code (Protection against falling and slipping): | 13.340.60 |
scope:
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line. This anchor line is usually attached to or integrated in ladders or rungs adequately fixed to suitable structures. Guided type fall arresters including a rigid anchor line conforming to this European Standard are components of one of the fall arrest systems covered by EN 363. This European Standard applies to rigid anchor lines which are intended to be installed vertically and/or with a combination of forward-leaning angle and/or sideways leaning angle between the true vertical and the vertical +15° (see Figure 2). Multi-user applications, i.e. rigid anchor lines that allow more than one user to be attached at any one time, are not addressed in this document.
Document History