DSF/prEN 353-1
Personal fall protection equipment - Guided type fall arresters including an anchor line - Part 1: Guided type fall arresters including a rigid anchor line
| Organization: | DS |
| Status: | inactive |
| Page Count: | 41 |
| ICS Code (Protection against falling and slipping): | 13.340.60 |
| ICS Code (Other protective equipment): | 13.340.99 |
scope:
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually attached to or integrated in fixed ladders or rungs adequately adjusted to suitable structures. Guided type fall arresters including a rigid anchor line conforming to this European Standard constitute one of the fall arrest systems covered by EN 363, when connected to a fall arrest attachment point of a full body harness specified in EN 361. This European Standard applies to rigid anchor lines which are intended to be installed vertically and/or with a combination of forward-leaning angle and/or lateral angle between the true vertical and the vertical +15°.
Document History